Southwire Company, LLC Portable Cord 224700408

Description
SEOOW TYPE 250 FT 0.841 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CSA, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT AND LIGHTING, TEMPORARY POWER DISTRIBUTION EQUIPMENT, INDOOR AND OUTDOOR PORTABLE POWER, PORTABLE INDUSTRIAL MACHINERY AND COMPRESSOR APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 96/28 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE CURRENT RATING 28 AMPERE INSULATION THICKNESS 0.05 INCH 224 MODEL
Datasheet
Description
SEOOW TYPE 250 FT 0.841 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CSA, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT AND LIGHTING, TEMPORARY POWER DISTRIBUTION EQUIPMENT, INDOOR AND OUTDOOR PORTABLE POWER, PORTABLE INDUSTRIAL MACHINERY AND COMPRESSOR APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 96/28 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE CURRENT RATING 28 AMPERE INSULATION THICKNESS 0.05 INCH 224 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 224700408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
224700408
Portable Cord 224700408
SEOOW TYPE 250 FT 0.841 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CSA, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT AND LIGHTING, TEMPORARY POWER DISTRIBUTION EQUIPMENT, INDOOR AND OUTDOOR PORTABLE POWER, PORTABLE INDUSTRIAL MACHINERY AND COMPRESSOR APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 96/28 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE CURRENT RATING 28 AMPERE INSULATION THICKNESS 0.05 INCH 224 MODEL
  • SEOOW TYPE
  • 250 FT
  • 0.841 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT AND LIGHTING, TEMPORARY POWER DISTRIBUTION EQUIPMENT, INDOOR AND OUTDOOR PORTABLE POWER, PORTABLE INDUSTRIAL MACHINERY AND COMPRESSOR APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 96/28 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 28 AMPERE
  • INSULATION THICKNESS 0.05 INCH
  • 224 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 224700408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark
Cable Length 250 ft (762 dm)
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details