Southwire Company, LLC Portable Cord 224490602

Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.735 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.735 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 224490602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
224490602
Portable Cord 224490602
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.735 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.735 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE. 111 INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPRENE[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 224490602
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3505/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details