Southwire Company, LLC Portable Cord 224410602

Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.928 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 96/26 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.928 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 96/26 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 224410602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
224410602
Portable Cord 224410602
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.928 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 96/26 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.928 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE. 111 INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 96/26 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPRENE[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 224410602
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Product Type Instrumentation and Control
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details