Southwire Company, LLC Portable Cord 224296408

Description
SEOOW TYPE 0.617 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 INSULATION THICKNESS 0.045 INCH JACKET THICKNESS 0.095 INCH 224 MODEL
Datasheet
Description
SEOOW TYPE 0.617 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 INSULATION THICKNESS 0.045 INCH JACKET THICKNESS 0.095 INCH 224 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 224296408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
224296408
Portable Cord 224296408
SEOOW TYPE 0.617 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 INSULATION THICKNESS 0.045 INCH JACKET THICKNESS 0.095 INCH 224 MODEL
  • SEOOW TYPE
  • 0.617 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
  • INSULATION THICKNESS 0.045 INCH
  • JACKET THICKNESS 0.095 INCH
  • 224 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 224296408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data