SEOOW TYPE
500 FT
500 LENGTH IN FT
0.395 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE. BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
500 FT
500 LENGTH IN FT
0.395 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE. BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
SEOOW TYPE
500 FT
500 LENGTH IN FT
0.395 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE. BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
SEOOW TYPE
500 FT
500 LENGTH IN FT
0.395 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE. BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
224250508
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)