SEOOW TYPE
1000 FT
1.017 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/24 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 70 AMPERE
INSULATION THICKNESS 0.05 INCH
224 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
1000 FT
1.017 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/24 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 70 AMPERE
INSULATION THICKNESS 0.05 INCH
224 MODEL
SEOOW TYPE
1000 FT
1.017 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/24 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 70 AMPERE
INSULATION THICKNESS 0.05 INCH
224 MODEL
SEOOW TYPE
1000 FT
1.017 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/24 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 70 AMPERE
INSULATION THICKNESS 0.05 INCH
224 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
224220608
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)