SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.37 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED COLOR CODE
CHEMICAL/MOLD/OIL/WA
TER RESISTANT SEOPRENE 105 JACKET MATERIAL
BOX/REEL PACKAGE TYPE
16/30 STRANDS STRANDING
YELLOW JACKET COLOR
WIRING THE WORLD[T] BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.37 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED COLOR CODE
CHEMICAL/MOLD/OIL/WA
TER RESISTANT SEOPRENE 105 JACKET MATERIAL
BOX/REEL PACKAGE TYPE
16/30 STRANDS STRANDING
YELLOW JACKET COLOR
WIRING THE WORLD[T] BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.37 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED COLOR CODE
CHEMICAL/MOLD/OIL/WA
TER RESISTANT SEOPRENE 105 JACKET MATERIAL
BOX/REEL PACKAGE TYPE
16/30 STRANDS STRANDING
YELLOW JACKET COLOR
WIRING THE WORLD[T] BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.37 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED COLOR CODE
CHEMICAL/MOLD/OIL/WATER RESISTANT SEOPRENE 105 JACKET MATERIAL
BOX/REEL PACKAGE TYPE
16/30 STRANDS STRANDING
YELLOW JACKET COLOR
WIRING THE WORLD[T] BRAND
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
223450602
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)