Southwire Company, LLC Portable Cord 223230408

Description
SEOOW TYPE 250 FT 1.158 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 199/0.0223 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 95 AMPERE INSULATION THICKNESS 0.05 INCH 223 MODEL
Datasheet
Description
SEOOW TYPE 250 FT 1.158 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 199/0.0223 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 95 AMPERE INSULATION THICKNESS 0.05 INCH 223 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 223230408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
223230408
Portable Cord 223230408
SEOOW TYPE 250 FT 1.158 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 199/0.0223 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 95 AMPERE INSULATION THICKNESS 0.05 INCH 223 MODEL
  • SEOOW TYPE
  • 250 FT
  • 1.158 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 199/0.0223 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 95 AMPERE
  • INSULATION THICKNESS 0.05 INCH
  • 223 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 223230408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3501/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers