Southwire Company, LLC Portable Cord 223210508

Description
SEOOW TYPE 500 FT 0.808 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 96/26 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 55 AMPERE INSULATION THICKNESS 0.05 INCH 223 MODEL
Datasheet
Description
SEOOW TYPE 500 FT 0.808 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 96/26 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 55 AMPERE INSULATION THICKNESS 0.05 INCH 223 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 223210508 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
223210508
Portable Cord 223210508
SEOOW TYPE 500 FT 0.808 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 96/26 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 55 AMPERE INSULATION THICKNESS 0.05 INCH 223 MODEL
  • SEOOW TYPE
  • 500 FT
  • 0.808 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 96/26 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 55 AMPERE
  • INSULATION THICKNESS 0.05 INCH
  • 223 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 223210508
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data