SEOOW TYPE
250 FT
0.696 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/28 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 40 AMPERE
INSULATION THICKNESS 0.046 INCH
JACKET THICKNESS 0.085 INCH
223 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
250 FT
0.696 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/28 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 40 AMPERE
INSULATION THICKNESS 0.046 INCH
JACKET THICKNESS 0.085 INCH
223 MODEL
SEOOW TYPE
250 FT
0.696 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/28 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 40 AMPERE
INSULATION THICKNESS 0.046 INCH
JACKET THICKNESS 0.085 INCH
223 MODEL
SEOOW TYPE
250 FT
0.696 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
96/28 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 40 AMPERE
INSULATION THICKNESS 0.046 INCH
JACKET THICKNESS 0.085 INCH
223 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
223200408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)