Southwire Company, LLC Single Conductor Cable 20512012

Description
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 821 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1334 LB/MFT WEIGHT PVC INSULATION MATERIAL 400 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 821 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1334 LB/MFT WEIGHT PVC INSULATION MATERIAL 400 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20512012 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20512012
Single Conductor Cable 20512012
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 821 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1334 LB/MFT WEIGHT PVC INSULATION MATERIAL 400 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 821 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1334 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 400 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20512012
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.8210 inch (20.85 mm)
Wire Weight 1.33 lbs/ft (1.99 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details