Southwire Company, LLC Single Conductor Cable 20508808

Description
THHN, THWN-2, MTW TYPE 2500 FT 624 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 195 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 260 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW TYPE 2500 FT 624 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 195 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 260 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20508808 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20508808
Single Conductor Cable 20508808
THHN, THWN-2, MTW TYPE 2500 FT 624 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 195 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 260 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW TYPE
  • 2500 FT
  • 624 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 195 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 260 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20508808
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.6240 inch (15.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 068851-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details