Southwire Company, LLC Single Conductor Cable 20508802

Description
THHN/THWN-2/MTW TYPE 500 FOOT 624 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 195 AMP (60 DEG C), 230 AMP (75 DEG C), 260 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 718 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet
Description
THHN/THWN-2/MTW TYPE 500 FOOT 624 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 195 AMP (60 DEG C), 230 AMP (75 DEG C), 260 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 718 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20508802 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20508802
Single Conductor Cable 20508802
THHN/THWN-2/MTW TYPE 500 FOOT 624 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 195 AMP (60 DEG C), 230 AMP (75 DEG C), 260 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 718 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
  • THHN/THWN-2/MTW TYPE
  • 500 FOOT
  • 624 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 195 AMP (60 DEG C), 230 AMP (75 DEG C), 260 AMP (90 DEG C) CURRENT RATING
  • 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING
  • 718 POUND PER 1000 FOOT WEIGHT
  • PVC INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • 19-STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL THHN[R] BRAND
  • ROHS/REACH COMPLIANT
  • NUMBER OF CONDUCTOR 1
  • JACKET THICKNESS 7 MIL
  • INSULATION THICKNESS 50 MIL
  • APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20508802
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.6240 inch (15.85 mm)
Wire Weight 0.7180 lbs/ft (1.07 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 017227-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details