Southwire Company, LLC Single Conductor Cable 20507001

Description
THHN/THWN-2/MTW TYPE 1000 FOOT 568 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 165 AMP (60 DEG C), 200 AMP (75 DEG C), 225 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 575 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet
Description
THHN/THWN-2/MTW TYPE 1000 FOOT 568 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 165 AMP (60 DEG C), 200 AMP (75 DEG C), 225 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 575 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20507001 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20507001
Single Conductor Cable 20507001
THHN/THWN-2/MTW TYPE 1000 FOOT 568 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 165 AMP (60 DEG C), 200 AMP (75 DEG C), 225 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 575 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
  • THHN/THWN-2/MTW TYPE
  • 1000 FOOT
  • 568 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 165 AMP (60 DEG C), 200 AMP (75 DEG C), 225 AMP (90 DEG C) CURRENT RATING
  • 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING
  • 575 POUND PER 1000 FOOT WEIGHT
  • PVC INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • 19-STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL THHN[R] BRAND
  • ROHS/REACH COMPLIANT
  • NUMBER OF CONDUCTOR 1
  • JACKET THICKNESS 7 MIL
  • INSULATION THICKNESS 50 MIL
  • APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20507001
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.5680 inch (14.43 mm)
Wire Weight 0.5750 lbs/ft (0.8557 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details