Southwire Company, LLC Single Conductor Cable 20505409

Description
THHN, THWN-2, MTW TYPE 2500 FT 474 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW TYPE 2500 FT 474 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20505409 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20505409
Single Conductor Cable 20505409
THHN, THWN-2, MTW TYPE 2500 FT 474 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW TYPE
  • 2500 FT
  • 474 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20505409
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.4740 inch (12.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details