Southwire Company, LLC Single Conductor Cable 20494101

Description
THHN, THWN-2, MTW, AWM TYPE 500 FT 249 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING WHITE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW, AWM TYPE 500 FT 249 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING WHITE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20494101 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20494101
Single Conductor Cable 20494101
THHN, THWN-2, MTW, AWM TYPE 500 FT 249 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING WHITE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW, AWM TYPE
  • 500 FT
  • 249 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • WHITE INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20494101
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.2490 inch (6.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details