SJTOW TYPE
250 FT
250 LENGTH IN FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, MOTOR CONTROL, STAGE EQUIPMENT/LIGHTING, INDUSTRIAL CONTROL, ROBOTIC SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
41/30 STRANDS STRANDING
GRAY/YELLOW JACKET COLOR
CABLE COLOR GRAY
LENGTH IN FT - UOM FT
Southwire Company, LLC
Done
Datasheet
Description
SJTOW TYPE
250 FT
250 LENGTH IN FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, MOTOR CONTROL, STAGE EQUIPMENT/LIGHTING, INDUSTRIAL CONTROL, ROBOTIC SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
41/30 STRANDS STRANDING
GRAY/YELLOW JACKET COLOR
CABLE COLOR GRAY
LENGTH IN FT - UOM FT
SJTOW TYPE
250 FT
250 LENGTH IN FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, MOTOR CONTROL, STAGE EQUIPMENT/LIGHTING, INDUSTRIAL CONTROL, ROBOTIC SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
41/30 STRANDS STRANDING
GRAY/YELLOW JACKET COLOR
CABLE COLOR GRAY
LENGTH IN FT - UOM FT
SJTOW TYPE
250 FT
250 LENGTH IN FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, MOTOR CONTROL, STAGE EQUIPMENT/LIGHTING, INDUSTRIAL CONTROL, ROBOTIC SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
41/30 STRANDS STRANDING
GRAY/YELLOW JACKET COLOR
CABLE COLOR GRAY
LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
201470409
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)