Southwire Company, LLC Portable Cord 201450609

Description
SJTOW TYPE 1000 FT 1000 LENGTH IN FT 0.331 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SJTOW TYPE 1000 FT 1000 LENGTH IN FT 0.331 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 201450609 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
201450609
Portable Cord 201450609
SJTOW TYPE 1000 FT 1000 LENGTH IN FT 0.331 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SJTOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.331 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL
  • BOX/REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 201450609
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details