SJTOW TYPE
1000 FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2 APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT PVC JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
GRAY JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 25 AMPERE
INSULATION THICKNESS 0.03 INCH
201 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SJTOW TYPE
1000 FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2 APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT PVC JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
GRAY JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 25 AMPERE
INSULATION THICKNESS 0.03 INCH
201 MODEL
SJTOW TYPE
1000 FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2 APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT PVC JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
GRAY JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 25 AMPERE
INSULATION THICKNESS 0.03 INCH
201 MODEL
SJTOW TYPE
1000 FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2 APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT PVC JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
GRAY JACKET COLOR
ROYAL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 25 AMPERE
INSULATION THICKNESS 0.03 INCH
201 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
201380609
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)