200560602 -- PORTABLE CORD
Southwire Company, LLC
Portable Cord
200560602
Description
STOW TYPE
1000 FT
1000 LENGTH IN FT
5 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
BOX/REEL PACKAGE TYPE
YELLOW JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Description
STOW TYPE
1000 FT
1000 LENGTH IN FT
5 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
BOX/REEL PACKAGE TYPE
YELLOW JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
STOW TYPE
1000 FT
1000 LENGTH IN FT
5 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
BOX/REEL PACKAGE TYPE
YELLOW JACKET COLOR
LENGTH IN FT - UOM FT
- STOW TYPE
- 1000 FT
- 1000 LENGTH IN FT
- 5 CONDUCTOR(S)
- 16 AWG CONDUCTOR SIZE
- BOX/REEL PACKAGE TYPE
- YELLOW JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
200560602 |
|
Product Name
|
Portable Cord |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Product Type
Instrumentation and Control; Multiconductor Cable
Rated Voltage
0.6000 kilovolts
Rated Temperature
90 C (194 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details
Standards / Approvals
IEC
Number of Conductors
1 #
Rated Voltage
0.4500 to 0.7500 kilovolts
View Details