Southwire Company, LLC Portable Cord 200490402

Description
STOW TYPE 0.715 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL 104/30 STRANDS STRANDING GRAY/YELLOW JACKET COLOR APPLICABLE STANDARD NEC 400
Datasheet
Description
STOW TYPE 0.715 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL 104/30 STRANDS STRANDING GRAY/YELLOW JACKET COLOR APPLICABLE STANDARD NEC 400
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 200490402 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
200490402
Portable Cord 200490402
STOW TYPE 0.715 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL 104/30 STRANDS STRANDING GRAY/YELLOW JACKET COLOR APPLICABLE STANDARD NEC 400
  • STOW TYPE
  • 0.715 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL
  • 104/30 STRANDS STRANDING
  • GRAY/YELLOW JACKET COLOR
  • APPLICABLE STANDARD NEC 400
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 200490402
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details