STOW TYPE
1000 FT
1000 LENGTH IN FT
0.66 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, WHITE COLOR CODE
CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL
BOX/REEL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
Southwire Company, LLC
Done
Datasheet
Description
STOW TYPE
1000 FT
1000 LENGTH IN FT
0.66 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, WHITE COLOR CODE
CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL
BOX/REEL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
STOW TYPE
1000 FT
1000 LENGTH IN FT
0.66 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, WHITE COLOR CODE
CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL
BOX/REEL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
STOW TYPE
1000 FT
1000 LENGTH IN FT
0.66 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, WHITE COLOR CODE
CHEMICAL/OIL RESISTANT PVC JACKET MATERIAL
BOX/REEL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
APPLICABLE STANDARD NEC 400
LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
200390609
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)