Southwire Company, LLC Portable Cord 200370602

Description
STOW TYPE 1000 FT 1000 LENGTH IN FT 0.53 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
STOW TYPE 1000 FT 1000 LENGTH IN FT 0.53 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 200370602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
200370602
Portable Cord 200370602
STOW TYPE 1000 FT 1000 LENGTH IN FT 0.53 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • STOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.53 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • PVC JACKET MATERIAL
  • BOX/REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • WIRING THE WORLD[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 200370602
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details