Southwire Company, LLC In-Line Cord Set 14880229-6

Description
50 FOOT UL, CSA APPROVAL SJEOW CORD TYPE 3 OUTLET(S) 90 DEGREE PLUG TYPE 120 VOLT 15 AMP OUTLET RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND COLOR YELLOW NUMBER OF CONDUCTOR 3 CONDUCTOR SIZE 12 AWG POWER RATING 1800 WATT APPLICATION OUTDOOR
Description
50 FOOT UL, CSA APPROVAL SJEOW CORD TYPE 3 OUTLET(S) 90 DEGREE PLUG TYPE 120 VOLT 15 AMP OUTLET RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND COLOR YELLOW NUMBER OF CONDUCTOR 3 CONDUCTOR SIZE 12 AWG POWER RATING 1800 WATT APPLICATION OUTDOOR

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
In-Line Cord Set
14880229-6
In-Line Cord Set 14880229-6
50 FOOT UL, CSA APPROVAL SJEOW CORD TYPE 3 OUTLET(S) 90 DEGREE PLUG TYPE 120 VOLT 15 AMP OUTLET RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND COLOR YELLOW NUMBER OF CONDUCTOR 3 CONDUCTOR SIZE 12 AWG POWER RATING 1800 WATT APPLICATION OUTDOOR
  • 50 FOOT
  • UL, CSA APPROVAL
  • SJEOW CORD TYPE
  • 3 OUTLET(S)
  • 90 DEGREE PLUG TYPE
  • 120 VOLT 15 AMP OUTLET RATING
  • MANUAL POWER OUT RESET
  • TRI-SOURCE[R] BRAND
  • COLOR YELLOW
  • NUMBER OF CONDUCTOR 3
  • CONDUCTOR SIZE 12 AWG
  • POWER RATING 1800 WATT
  • APPLICATION OUTDOOR
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 14880229-6
Product Name In-Line Cord Set
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details