Southwire Company, LLC Nonmetallic Sheathed Cable 14783501

Description
UF-B TYPE 1000 FT 1000 LENGTH IN FT 1223 MIL X 361 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 55 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 480 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
UF-B TYPE 1000 FT 1000 LENGTH IN FT 1223 MIL X 361 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 55 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 480 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 14783501 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
14783501
Nonmetallic Sheathed Cable 14783501
UF-B TYPE 1000 FT 1000 LENGTH IN FT 1223 MIL X 361 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 55 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 480 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • UF-B TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1223 MIL X 361 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 493 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 480 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 8 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRAND STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 14783501
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data