Southwire Company, LLC Single Conductor Cable 14275202

Description
250 FT 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL 117 LB PER 1000 FT WEIGHT POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR APPLICABLE STANDARD ANSI/ICEA S-70-547
Datasheet
Description
250 FT 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL 117 LB PER 1000 FT WEIGHT POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR APPLICABLE STANDARD ANSI/ICEA S-70-547
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 14275202 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
14275202
Single Conductor Cable 14275202
250 FT 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL 117 LB PER 1000 FT WEIGHT POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR APPLICABLE STANDARD ANSI/ICEA S-70-547
  • 250 FT
  • 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • 117 LB PER 1000 FT WEIGHT
  • POLYETHYLENE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BLACK INSULATION COLOR
  • APPLICABLE STANDARD ANSI/ICEA S-70-547
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 14275202
Product Name Single Conductor Cable
Nominal Diameter 0.1620 to 382 inch (4.11 to 9703 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1256643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details