Southwire Company, LLC Single Conductor Cable 14275201

Description
500 FT 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL 117 LB PER 1000 FT WEIGHT POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR APPLICABLE STANDARD ANSI/ICEA S-70-547
Datasheet
Description
500 FT 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL 117 LB PER 1000 FT WEIGHT POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR APPLICABLE STANDARD ANSI/ICEA S-70-547
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 14275201 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
14275201
Single Conductor Cable 14275201
500 FT 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL 117 LB PER 1000 FT WEIGHT POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR APPLICABLE STANDARD ANSI/ICEA S-70-547
  • 500 FT
  • 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • 117 LB PER 1000 FT WEIGHT
  • POLYETHYLENE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • BLACK INSULATION COLOR
  • APPLICABLE STANDARD ANSI/ICEA S-70-547
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 14275201
Product Name Single Conductor Cable
Nominal Diameter 0.1620 to 382 inch (4.11 to 9703 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0042673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details