14274502 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
14274502
Description
SOFT COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
POLYETHYLENE INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
1000 FT REEL PACKAGING
SOUTHWIRE[R] BRAND
Description
SOFT COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
POLYETHYLENE INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
1000 FT REEL PACKAGING
SOUTHWIRE[R] BRAND
Datasheet
Suppliers
SOFT COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
POLYETHYLENE INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
1000 FT REEL PACKAGING
SOUTHWIRE[R] BRAND
- SOFT COPPER CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- POLYETHYLENE INSULATION MATERIAL
- 4 AWG CONDUCTOR SIZE
- 1000 FT REEL PACKAGING
- SOUTHWIRE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
14274502 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Power Cable; M12 socket - M12 plug
Standards / Approvals
RoHS
Cable Length
24.61 ft (75 dm)
View Details
2 suppliers
Rated Voltage
0.3000 kilovolts
Rated Amperage
300 amps
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details