14274501 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
14274501
Description
SOFT COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
POLYETHYLENE INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
500 FT COIL PACKAGING
SOUTHWIRE[R] BRAND
Description
SOFT COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
POLYETHYLENE INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
500 FT COIL PACKAGING
SOUTHWIRE[R] BRAND
Datasheet
Suppliers
SOFT COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
POLYETHYLENE INSULATION MATERIAL
4 AWG CONDUCTOR SIZE
500 FT COIL PACKAGING
SOUTHWIRE[R] BRAND
- SOFT COPPER CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- POLYETHYLENE INSULATION MATERIAL
- 4 AWG CONDUCTOR SIZE
- 500 FT COIL PACKAGING
- SOUTHWIRE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
14274501 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Standards / Approvals
IEC
Number of Conductors
1 #
Rated Voltage
0.3000 to 0.5000 kilovolts
View Details
Hottinger Bruel and Kjaer UK Ltd.
Product Type
Instrumentation and Control
Rated Temperature
70 C (158 F)
View Details
Product Type
Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket
PTFE, PUR
View Details