Southwire Company, LLC Service Entrance Cable 13109415

Description
SER TYPE 500 FT 500 LENGTH IN FT 650 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT WITH GROUND WIRE (2) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SER TYPE 500 FT 500 LENGTH IN FT 650 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT WITH GROUND WIRE (2) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13109415 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13109415
Service Entrance Cable 13109415
SER TYPE 500 FT 500 LENGTH IN FT 650 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT WITH GROUND WIRE (2) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SER TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 650 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 150 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (2) 6 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 6 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13109415
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data