Southwire Company, LLC Service Entrance Cable 13107801

Description
SER TYPE 500 FT 1503 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 4/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 2/0 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544 SE MODEL
Datasheet
Description
SER TYPE 500 FT 1503 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 4/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 2/0 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544 SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13107801 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13107801
Service Entrance Cable 13107801
SER TYPE 500 FT 1503 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 4/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 2/0 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544 SE MODEL
  • SER TYPE
  • 500 FT
  • 1503 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44/83/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • WITH GROUND WIRE
  • (3) 4/0 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • 2/0 AWG GROUND CONDUCTOR SIZE
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • SE MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13107801
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 150 to 205 amps
Unlock Full Specs
to access all available technical data