Southwire Company, LLC Service Entrance Cable 13104501

Description
SER TYPE 500 FT 1168 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 1/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 10 STRANDS STRANDING 2 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544 SE MODEL
Datasheet
Description
SER TYPE 500 FT 1168 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 1/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 10 STRANDS STRANDING 2 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544 SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13104501 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13104501
Service Entrance Cable 13104501
SER TYPE 500 FT 1168 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 1/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 10 STRANDS STRANDING 2 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544 SE MODEL
  • SER TYPE
  • 500 FT
  • 1168 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44/83/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • WITH GROUND WIRE
  • (3) 1/0 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 10 STRANDS STRANDING
  • 2 AWG GROUND CONDUCTOR SIZE
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • SE MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13104501
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 100 to 135 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10126974-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details