Southwire Company, LLC Service Entrance Cable 13102916

Description
SER TYPE 1000 FT 956 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE (60 DEG C), 90 AMPERE (75 DEG C), 100 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 359 LB/MFT WEIGHT WITH GROUND WIRE (3) 2 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 4 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPLAINT CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT TYPE SE MODEL
Datasheet
Description
SER TYPE 1000 FT 956 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE (60 DEG C), 90 AMPERE (75 DEG C), 100 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 359 LB/MFT WEIGHT WITH GROUND WIRE (3) 2 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 4 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPLAINT CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT TYPE SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13102916 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13102916
Service Entrance Cable 13102916
SER TYPE 1000 FT 956 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE (60 DEG C), 90 AMPERE (75 DEG C), 100 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 359 LB/MFT WEIGHT WITH GROUND WIRE (3) 2 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 4 AWG GROUND CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPLAINT CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT TYPE SE MODEL
  • SER TYPE
  • 1000 FT
  • 956 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 AMPERE (60 DEG C), 90 AMPERE (75 DEG C), 100 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 359 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (3) 2 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 4 AWG GROUND CONDUCTOR SIZE
  • ALUMAFLEX[R] BRAND
  • ROHS COMPLAINT
  • CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
  • TYPE SE MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13102916
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Pwr TwinBlade ™ - 10130796-003NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details