Southwire Company, LLC Service Entrance Cable 13099707

Description
SER TYPE 3000 FT 3000 LENGTH IN FT 717 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 196 LB/MFT WEIGHT WITH GROUND WIRE (3) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SER TYPE 3000 FT 3000 LENGTH IN FT 717 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 196 LB/MFT WEIGHT WITH GROUND WIRE (3) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13099707 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13099707
Service Entrance Cable 13099707
SER TYPE 3000 FT 3000 LENGTH IN FT 717 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 196 LB/MFT WEIGHT WITH GROUND WIRE (3) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SER TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 717 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 196 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (3) 6 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 6 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13099707
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 3000 ft (9144 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3501/050-100 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details