Southwire Company, LLC Service Entrance Cable 13098902

Description
SER TYPE 500 FT 500 LENGTH IN FT 612 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 30 AMPERE (60 DEG C), 40 AMPERE (75 DEG C), 45 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 136 LB/MFT WEIGHT WITH GROUND WIRE (3) 8 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 1 STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SER TYPE 500 FT 500 LENGTH IN FT 612 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 30 AMPERE (60 DEG C), 40 AMPERE (75 DEG C), 45 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 136 LB/MFT WEIGHT WITH GROUND WIRE (3) 8 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 1 STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13098902 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13098902
Service Entrance Cable 13098902
SER TYPE 500 FT 500 LENGTH IN FT 612 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 30 AMPERE (60 DEG C), 40 AMPERE (75 DEG C), 45 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 136 LB/MFT WEIGHT WITH GROUND WIRE (3) 8 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 1 STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SER TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 612 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE (60 DEG C), 40 AMPERE (75 DEG C), 45 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 136 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (3) 8 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1 STRANDS STRANDING
  • 8 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13098902
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details