Southwire Company, LLC Service Entrance Cable 13097102

Description
SEU TYPE 100 FT 100 LENGTH IN FT 835 MIL X 1419 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 691 LB/MFT WEIGHT WITH GROUND WIRE (2) 4/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE 18 STRANDS STRANDING 2/0 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SEU TYPE 100 FT 100 LENGTH IN FT 835 MIL X 1419 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 691 LB/MFT WEIGHT WITH GROUND WIRE (2) 4/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE 18 STRANDS STRANDING 2/0 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 13097102 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
13097102
Service Entrance Cable 13097102
SEU TYPE 100 FT 100 LENGTH IN FT 835 MIL X 1419 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 691 LB/MFT WEIGHT WITH GROUND WIRE (2) 4/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE 18 STRANDS STRANDING 2/0 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SEU TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 835 MIL X 1419 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 691 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (2) 4/0 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 18 STRANDS STRANDING
  • 2/0 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13097102
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 100 ft (305 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 150 to 205 amps
Unlock Full Specs
to access all available technical data