Southwire Company, LLC Nonmetallic Sheathed Cable 13059155

Description
UF-B TYPE 250 FT 727 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet
Description
UF-B TYPE 250 FT 727 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 13059155 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
13059155
Nonmetallic Sheathed Cable 13059155
UF-B TYPE 250 FT 727 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
  • UF-B TYPE
  • 250 FT
  • 727 MIL X 215 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/493 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 10 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 24 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13059155
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data