Southwire Company, LLC Nonmetallic Sheathed Cable 13057543

Description
UF-B TYPE 100 FT 100 LENGTH IN FT 581 MIL X 168 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 97 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 14 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 14 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
UF-B TYPE 100 FT 100 LENGTH IN FT 581 MIL X 168 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 97 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 14 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 14 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 13057543 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
13057543
Nonmetallic Sheathed Cable 13057543
UF-B TYPE 100 FT 100 LENGTH IN FT 581 MIL X 168 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 97 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 14 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 14 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • UF-B TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 581 MIL X 168 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 493 APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 97 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 14 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • 14 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13057543
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 100 ft (305 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1617 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details