Southwire Company, LLC Nonmetallic Sheathed Cable 13056755

Description
UF-B TYPE 250 FT 518 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet
Description
UF-B TYPE 250 FT 518 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 13056755 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
13056755
Nonmetallic Sheathed Cable 13056755
UF-B TYPE 250 FT 518 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
  • UF-B TYPE
  • 250 FT
  • 518 MIL X 215 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/493 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 10 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 24 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13056755
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details