Southwire Company, LLC Nonmetallic Sheathed Cable 13056717

Description
UF-B TYPE 500 FT 518 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet
Description
UF-B TYPE 500 FT 518 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 13056717 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
13056717
Nonmetallic Sheathed Cable 13056717
UF-B TYPE 500 FT 518 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
  • UF-B TYPE
  • 500 FT
  • 518 MIL X 215 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/493 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 10 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 24 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13056717
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details