Southwire Company, LLC Nonmetallic Sheathed Cable 13050001

Description
UF-B TYPE 1000 FT 1000 LENGTH IN FT 440 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 104 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITHOUT GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
UF-B TYPE 1000 FT 1000 LENGTH IN FT 440 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 104 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITHOUT GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 13050001 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
13050001
Nonmetallic Sheathed Cable 13050001
UF-B TYPE 1000 FT 1000 LENGTH IN FT 440 MIL X 215 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 104 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITHOUT GROUND WIRE 10 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
  • UF-B TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 440 MIL X 215 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 493 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 104 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITHOUT GROUND WIRE
  • 10 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13050001
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data