Southwire Company, LLC Nonmetallic Sheathed Cable 13049255

Description
UF-B TYPE 250 FT 250 LENGTH IN FT 386 MIL X 183 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 71 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITHOUT GROUND WIRE 12 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
UF-B TYPE 250 FT 250 LENGTH IN FT 386 MIL X 183 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 71 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITHOUT GROUND WIRE 12 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 13049255 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
13049255
Nonmetallic Sheathed Cable 13049255
UF-B TYPE 250 FT 250 LENGTH IN FT 386 MIL X 183 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 493 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 71 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITHOUT GROUND WIRE 12 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
  • UF-B TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 386 MIL X 183 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 493 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 71 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITHOUT GROUND WIRE
  • 12 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 13049255
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details