Southwire Company, LLC Single Conductor Cable 11591516

Description
THHN, THWN, AWM TYPE 16000 FT 16000 LENGTH IN FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 23 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE SOLID STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN, AWM TYPE 16000 FT 16000 LENGTH IN FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 23 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE SOLID STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11591516 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11591516
Single Conductor Cable 11591516
THHN, THWN, AWM TYPE 16000 FT 16000 LENGTH IN FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 23 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE SOLID STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN, AWM TYPE
  • 16000 FT
  • 16000 LENGTH IN FT
  • 119 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 23 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • DRUM PACKAGE TYPE
  • SOLID STRANDING
  • GREEN INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11591516
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1190 inch (3.02 mm)
Wire Weight 0.0230 lbs/ft (0.0342 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details