Southwire Company, LLC Single Conductor Cable 11584057

Description
THHN, THWN, AWM TYPE 500 FT 500 LENGTH IN FT 102 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 15 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN, AWM TYPE 500 FT 500 LENGTH IN FT 102 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 15 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11584057 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11584057
Single Conductor Cable 11584057
THHN, THWN, AWM TYPE 500 FT 500 LENGTH IN FT 102 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 15 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN, AWM TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 102 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 15 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11584057
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1020 inch (2.59 mm)
Wire Weight 0.0150 lbs/ft (0.0223 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details