Southwire Company, LLC Single Conductor Cable 11537822

Description
THW-2 TYPE 2500 FT 2500 LENGTH IN FT 345 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 161 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
THW-2 TYPE 2500 FT 2500 LENGTH IN FT 345 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 161 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11537822 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11537822
Single Conductor Cable 11537822
THW-2 TYPE 2500 FT 2500 LENGTH IN FT 345 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 161 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR SOUTHWIRE[R] BRAND
  • THW-2 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 345 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 161 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11537822
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.3450 inch (8.76 mm)
Wire Weight 0.1610 lbs/ft (0.2396 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details