Southwire Company, LLC Underground Service Entrance Cable 11353007

Description
RHH/RHW-2/USE-2 TYPE 2500 FT 617 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING 586 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 2500 FT 617 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING 586 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 11353007 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
11353007
Underground Service Entrance Cable 11353007
RHH/RHW-2/USE-2 TYPE 2500 FT 617 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING 586 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
  • RHH/RHW-2/USE-2 TYPE
  • 2500 FT
  • 617 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING
  • 586 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 11353007
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data