Southwire Company, LLC Underground Service Entrance Cable 11351401

Description
RHH/RHW-2/USE-2 TYPE 1000 FT 523 MIL OUTER DIAMETER ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 1000 FT 523 MIL OUTER DIAMETER ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 11351401 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
11351401
Underground Service Entrance Cable 11351401
RHH/RHW-2/USE-2 TYPE 1000 FT 523 MIL OUTER DIAMETER ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 1000 FT
  • 523 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 11351401
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - H03(05)VV-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian); VDE
Rated Voltage 0.5000 kilovolts
Rated Temperature 70 C (158 F)
View Details