Southwire Company, LLC Underground Service Entrance Cable 11346403

Description
RHH/RHW-2/USE-2 TYPE 500 FT 297 MIL OUTER DIAMETER ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 500 FT 297 MIL OUTER DIAMETER ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 11346403 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
11346403
Underground Service Entrance Cable 11346403
RHH/RHW-2/USE-2 TYPE 500 FT 297 MIL OUTER DIAMETER ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 500 FT
  • 297 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 11346403
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 3563-20 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 265 amps
Rated Temperature 80 C (176 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details