Southwire Company, LLC Underground Service Entrance Cable 11339901

Description
RHH/RHW-2/USE-2 TYPE 2500 FT ANNEALED COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING XLPE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 2500 FT ANNEALED COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING XLPE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 11339901 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
11339901
Underground Service Entrance Cable 11339901
RHH/RHW-2/USE-2 TYPE 2500 FT ANNEALED COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING XLPE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
  • RHH/RHW-2/USE-2 TYPE
  • 2500 FT
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • XLPE INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 11339901
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3504/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details