Southwire Company, LLC Single Conductor Cable 11308405

Description
XHHW-2 TYPE 500 FT 923 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet
Description
XHHW-2 TYPE 500 FT 923 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11308405 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11308405
Single Conductor Cable 11308405
XHHW-2 TYPE 500 FT 923 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
  • XHHW-2 TYPE
  • 500 FT
  • 923 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11308405
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details